Durable Corporation Grand-Stand Vinyl Industrial Mats - Standard Sizes 544S3660

Description
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.
Description
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Vinyl Industrial Mats - Standard Sizes - 544S3660 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Vinyl Industrial Mats - Standard Sizes
544S3660
Grand-Stand Vinyl Industrial Mats - Standard Sizes 544S3660
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.

Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 544S3660
Product Name Grand-Stand Vinyl Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue
Material 1/8" smooth vinyl surface with a 3/8" thick sponge base.
Color(s) Marble charcoal; Marble blue; Marble black/white; Black; Marble light gray
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 2805462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Styrene Butadiene Rubber, Natural Rubber
Width 39.37 inch (1000 mm)
View Details