Durable Corporation Conductive Diamond-Dek Sponge industrial Mats - Cut Lengths 592C0048

Description
Conductive Diamond-Dek Sponge prevents the accumulation of static from the worker and will protect your electronic equipment from sparks and surges. The foam base provides comfort and the diamond tred surface enhances traction. The mat is equipped with a government insert for recommended grounding cord. Cords are recommended for every 10' of matting. Cords are sold separately. Resistivity of the top surface only is 105 Ohms per square.
Description
Conductive Diamond-Dek Sponge prevents the accumulation of static from the worker and will protect your electronic equipment from sparks and surges. The foam base provides comfort and the diamond tred surface enhances traction. The mat is equipped with a government insert for recommended grounding cord. Cords are recommended for every 10' of matting. Cords are sold separately. Resistivity of the top surface only is 105 Ohms per square.

Suppliers

Company
Product
Description
Supplier Links
Conductive Diamond-Dek Sponge industrial Mats - Cut Lengths - 592C0048 - Durable Corporation
Norwalk, OH, USA
Conductive Diamond-Dek Sponge industrial Mats - Cut Lengths
592C0048
Conductive Diamond-Dek Sponge industrial Mats - Cut Lengths 592C0048
Conductive Diamond-Dek Sponge prevents the accumulation of static from the worker and will protect your electronic equipment from sparks and surges. The foam base provides comfort and the diamond tred surface enhances traction. The mat is equipped with a government insert for recommended grounding cord. Cords are recommended for every 10' of matting. Cords are sold separately. Resistivity of the top surface only is 105 Ohms per square.

Conductive Diamond-Dek Sponge prevents the accumulation of static from the worker and will protect your electronic equipment from sparks and surges. The foam base provides comfort and the diamond tred surface enhances traction. The mat is equipped with a government insert for recommended grounding cord. Cords are recommended for every 10' of matting. Cords are sold separately. Resistivity of the top surface only is 105 Ohms per square.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 592C0048
Product Name Conductive Diamond-Dek Sponge industrial Mats - Cut Lengths
Mat Type Conductive; Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 628583 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details