Durable Corporation Sof-Stand Supreme Industrial Mats - Standard Sizes 593S2436

Description
Sof-Stand Supreme provides more superior comfort than traditional vinyl sponge mats. This dual density 1/2'" thick mat is excellent in areas where people stand for long periods of time. Pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. Sof-Stand Supreme is easy to clean and has a 2- year limited warranty.
Description
Sof-Stand Supreme provides more superior comfort than traditional vinyl sponge mats. This dual density 1/2'" thick mat is excellent in areas where people stand for long periods of time. Pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. Sof-Stand Supreme is easy to clean and has a 2- year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Sof-Stand Supreme Industrial Mats - Standard Sizes - 593S2436 - Durable Corporation
Norwalk, OH, USA
Sof-Stand Supreme Industrial Mats - Standard Sizes
593S2436
Sof-Stand Supreme Industrial Mats - Standard Sizes 593S2436
Sof-Stand Supreme provides more superior comfort than traditional vinyl sponge mats. This dual density 1/2'" thick mat is excellent in areas where people stand for long periods of time. Pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. Sof-Stand Supreme is easy to clean and has a 2- year limited warranty.

Sof-Stand Supreme provides more superior comfort than traditional vinyl sponge mats. This dual density 1/2'" thick mat is excellent in areas where people stand for long periods of time. Pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. Sof-Stand Supreme is easy to clean and has a 2- year limited warranty.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 593S2436
Product Name Sof-Stand Supreme Industrial Mats - Standard Sizes
Material Dual density vinyl sponge.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 9182536 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 31.5 inch (800 mm)
Length 47.24 inch (1200 mm)
View Details