Durable Corporation Workstation Solid Industrial Mats - 36" Bevel Edge - Female 430RF0036

Description
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.
Description
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

Suppliers

Company
Product
Description
Supplier Links
Workstation Solid Industrial Mats - 36" Bevel Edge - Female - 430RF0036 - Durable Corporation
Norwalk, OH, USA
Workstation Solid Industrial Mats - 36" Bevel Edge - Female
430RF0036
Workstation Solid Industrial Mats - 36" Bevel Edge - Female 430RF0036
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 430RF0036
Product Name Workstation Solid Industrial Mats - 36" Bevel Edge - Female
Mat Type Wet Area Mat
Features Grease & Oil Resistant
Material Black: Grease-resistant rubber compound. Red: Grease-proof rubber compound
Color(s) Red; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217917 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details