Durable Corporation Datasheets for Industrial Floor Mats

Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more

Page: 1 2
Product Name Notes
100% recycled P.E.T. fiber bonded to a vinyl backing for durability and optimal water absorbing performance. The quality plush surface wipes and dries shoes and grasps fine dust. Retains up...
100% recycled P.E.T. fiber surface wiper/scraper mat for indoor and vestibule entrances. 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic...
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A...
Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt...
All purpose matting features round rib corrugations that prevent dirt and debris from clogging the surface. Corrugations run lengthwise. Long lasting matting for use in industry, home and office building.
Anti-fatigue, low maintenance runner mat with raised knobs and round perforations for excellent drainage. Top and bottom surface design allows mat to be "flipped" over and either surface utilized. Built-in...
ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4"
Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recyceld P.E.T. polyester 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance...
Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft...
Compounded with a SBR/NR non-staining, non-marking rubber. Excellent in a variety of applications. The tile system comes as a solid mat or a drainage mat. The interlocking mechanism of the...
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM...
Deeply embossed, diamond tread pattern in an attractive, practical vinyl runner. Matting gives a high tech appearance. Works great in high traffic areas. Slip resistant surface. Resistant to most fluids,...
Designed for comfort & durability. The Bubble Mat Roll holds up to the most extreme conditions. Rolls can be cut down to meet your specifications for gyms, workstations and a...
Designed with anti-fatigue in mind while combining safety awareness and comfort. Built-in beveled edges for additional safety and handcart access. Allows air to flow under shoes for added comfort. Ideal...
Durable Impact Sports Mats are designed for use in weight rooms, fitness areas, locker rooms, ice arena perimeter flooring, or anywhere tough commercial flooring is needed. Impact Sports Mats are...
Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil...
Either indoors or outdoors, cushioned matting eases worker fatigue, guards against damage from vibration or slipping. Flexible material conforms to uneven floor. Grease and moisture resistant. Ideal for areas where...
Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and...
Excellent scraping action and multidirectional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and...
Full Roll Dura-Speck Sports Floor is multi-functional rubber recreational flooring designed for commercial, residential, industrial, and fitness applications. Dura-Speck Sports Floor offers superior walking comfort, slip resistance, and better sound...
Half Roll Dura-Speck Sports Floor is multi-functional rubber recreational flooring designed for commercial, residential, industrial, and fitness applications. Dura-Speck Sports Floor offers superior walking comfort, slip resistance, and better sound...
High quality and economy add up to the best value in carpet mats available. The 17 oz. of 3300 denier, continuous filament olefin yarn is backed with a 65 mil...
Ideal mat for a slip resistant anti-fatigue surface in areas where small wheel traffic occurs. Made of extruded PVC. 9/16" thick. Ideal mat for a slip resistant anti-fatigue surface in...
Ideal self draining safety matting for sports and leisure applications, indoors or outdoors. Made from extruded PVC. 3/8" thick.
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities,...
Interlocking Tile Dura-Speck Sports Floor is multi-functional rubber recreational flooring designed for commercial, residential, industrial, and fitness applications. Dura-Speck Sports Floor offers superior walking comfort, slip resistance, and better sound...
Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mats provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in...
Loop pile channels dirt and moisture deep into the nap. the mat retains its attractive appearance even in heavy traffic areas. Vinyl backing keeps mat in place flat on the...
Matting with special tread surface combines anti-slip safety and cushioned foot comfort on bare floors in shower and locker room areas. Open slots trap dirt and provide good drainage and...
SBR rubber Interlocking Sports Floor is an easy way to cover large areas with ease. the 24" x 24" interlocking tile and beveled edges and corners make any area a...
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a...
Straight Edge Tile Dura-Speck Sports Floor is multi-functional rubber recreational flooring designed for commercial, residential, industrial, and fitness applications. Dura-Speck Sports Floor offers superior walking comfort, slip resistance, and better...
The Cushion Tile Eye Was Station Mat raises foot traffic above wet floors. Open grid design allows water to drain through to prevent slipping. Beveled ramps on three sides provide...
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The...
The ultimate non-skid drainage mat. Vynagrip offers a "diamond tread" pattern surface on the top and bottom of the matting for increased slip resistance. Made of an extruded PVC. 5/8"...
Tough industrial mat with Hi-Viz Yellow beveled edges createsan ultra safe work environment at all types or workstations.
Tough industrial mat with safety-orange beveled edge creates an ultra safe work environment at all types of workstations. Wet or dry, Workmaster II provides that additional margin of safety. The...
Value plus service reliability by absorbent Olefin nap matting. Effectively protects floors from traffic, dirt and moisture. Cleans easily with vacuum or hose.

<< Prev