Durable Corporation Steel Matting - Open 390S3606

Description
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.
Description
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.

Suppliers

Company
Product
Description
Supplier Links
Steel Matting - Open - 390S3606 - Durable Corporation
Norwalk, OH, USA
Steel Matting - Open
390S3606
Steel Matting - Open 390S3606
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.

Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 390S3606
Product Name Steel Matting - Open
Mat Type Scraper
Features Outdoor / Exterior
Material 13 gauge, 1" x 1" galvanized steel mesh
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 218607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Low Density Polyethylene
Color(s) White
Length 18.03 inch (458 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details