Durable Corporation Ridgeway Entrance Mat - Standard Sizes Black Rubber Border 637S0310

Description
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.
Description
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.

Suppliers

Company
Product
Description
Supplier Links
Ridgeway Entrance Mat - Standard Sizes Black Rubber Border - 637S0310 - Durable Corporation
Norwalk, OH, USA
Ridgeway Entrance Mat - Standard Sizes Black Rubber Border
637S0310
Ridgeway Entrance Mat - Standard Sizes Black Rubber Border 637S0310
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.

The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border.

The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 637S0310
Product Name Ridgeway Entrance Mat - Standard Sizes Black Rubber Border
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 656348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Width 33.46 inch (850 mm)
Length 59.06 inch (1500 mm)
View Details