Durable Corporation Ridgeway Entrance Mat - Standard Sizes Fabric Border 637SF0410

Description
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.
Description
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.

Suppliers

Company
Product
Description
Supplier Links
Ridgeway Entrance Mat - Standard Sizes Fabric Border - 637SF0410 - Durable Corporation
Norwalk, OH, USA
Ridgeway Entrance Mat - Standard Sizes Fabric Border
637SF0410
Ridgeway Entrance Mat - Standard Sizes Fabric Border 637SF0410
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.

The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border.

The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed grooves help to prevent falls and collect moisture. The nitrile rubber base will not crack or curl and the unique grippers keep the mat in place. Available with a rubber or fabric covered border. Contains 20% recycled content.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 637SF0410
Product Name Ridgeway Entrance Mat - Standard Sizes Fabric Border
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti Static Mats - 2325563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details