Durable Corporation Clear Vinyl Industrial Mats - Full Rolls 405R0036

Description
Heavy gauge clear vinyl mat protects carpet from wear and soil. Lets carpet or floor color show through while preventing wear and tear. Pointed grippers keep mat in place. Will not buckle, crawl or crack while tapered edges limits tripping. Recommended for use on low pile carpets. Surface wipes clean.
Description
Heavy gauge clear vinyl mat protects carpet from wear and soil. Lets carpet or floor color show through while preventing wear and tear. Pointed grippers keep mat in place. Will not buckle, crawl or crack while tapered edges limits tripping. Recommended for use on low pile carpets. Surface wipes clean.

Suppliers

Company
Product
Description
Supplier Links
Clear Vinyl Industrial Mats - Full Rolls - 405R0036 - Durable Corporation
Norwalk, OH, USA
Clear Vinyl Industrial Mats - Full Rolls
405R0036
Clear Vinyl Industrial Mats - Full Rolls 405R0036
Heavy gauge clear vinyl mat protects carpet from wear and soil. Lets carpet or floor color show through while preventing wear and tear. Pointed grippers keep mat in place. Will not buckle, crawl or crack while tapered edges limits tripping. Recommended for use on low pile carpets. Surface wipes clean.

Heavy gauge clear vinyl mat protects carpet from wear and soil. Lets carpet or floor color show through while preventing wear and tear. Pointed grippers keep mat in place. Will not buckle, crawl or crack while tapered edges limits tripping. Recommended for use on low pile carpets. Surface wipes clean.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 405R0036
Product Name Clear Vinyl Industrial Mats - Full Rolls
Material Clear commercial gauge vinyl with linear pattern and gripper back.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1596169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details