Durable Corporation Heavy Duty Diamond Dek Sponge Industrial Mats - Standard Sizes 442SHD3660SBK

Description
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.
Description
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Diamond Dek Sponge Industrial Mats - Standard Sizes - 442SHD3660SBK - Durable Corporation
Norwalk, OH, USA
Heavy Duty Diamond Dek Sponge Industrial Mats - Standard Sizes
442SHD3660SBK
Heavy Duty Diamond Dek Sponge Industrial Mats - Standard Sizes 442SHD3660SBK
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.

Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 442SHD3660SBK
Product Name Heavy Duty Diamond Dek Sponge Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material 5/32" vinyl Diamond-Dek surface bonded to a resilient 3/4" thick foam.
Color(s) Black w/ yellow border; Solid black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 2217900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Yellow
View Details