Durable Corporation Sof-Spun 3/8" Thick Industrial Mats - Full Rolls 585R0036

Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.
Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Suppliers

Company
Product
Description
Supplier Links
Sof-Spun 3/8" Thick Industrial Mats - Full Rolls - 585R0036 - Durable Corporation
Norwalk, OH, USA
Sof-Spun 3/8" Thick Industrial Mats - Full Rolls
585R0036
Sof-Spun 3/8" Thick Industrial Mats - Full Rolls 585R0036
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 585R0036
Product Name Sof-Spun 3/8" Thick Industrial Mats - Full Rolls
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 7873111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Bench
Material Rubber
Color(s) Grey
View Details