Durable Corporation Carpet Tile Pin Surface Entrance Mats - Standard Carpet Tile 612SP1919

Description
Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications. Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications.
Description
Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications. Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications.

Suppliers

Company
Product
Description
Supplier Links
Carpet Tile Pin Surface Entrance Mats - Standard Carpet Tile - 612SP1919 - Durable Corporation
Norwalk, OH, USA
Carpet Tile Pin Surface Entrance Mats - Standard Carpet Tile
612SP1919
Carpet Tile Pin Surface Entrance Mats - Standard Carpet Tile 612SP1919
Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications. Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications.

Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications.

Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and wall-to-wall applications.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 612SP1919
Product Name Carpet Tile Pin Surface Entrance Mats - Standard Carpet Tile
Mat Type Entrance
Features Outdoor / Exterior
Material 100% solution dyed UV stabilized polypropylene fibers with Bitumen backing. 53.89% post consumer recycled content.
Color(s) Charcoal; Spruce; Tweed Brown; Gray; Autumn Red; Black Walnut; Midnight Blue; Sable Brown
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217920 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 18.5 inch (470 mm)
View Details