Durable Corporation RxMat Industrial Mats - Slotted Tile 433SL1818BK

Description
Our prescription for safety! This unique multi-dimensional non-skid Nitrile Rubber tile is excellent for areas where safety is a must. Highly chemical-resistant and available in three styles, RxMat can be used in almost any application. Connectors on two sides make assembly a "snap" and allows easy configuration to fit the most intricate work stations. The unique side slots allow for excellent drainage and the X Rib underside provides ample support for use on grating.
Description
Our prescription for safety! This unique multi-dimensional non-skid Nitrile Rubber tile is excellent for areas where safety is a must. Highly chemical-resistant and available in three styles, RxMat can be used in almost any application. Connectors on two sides make assembly a "snap" and allows easy configuration to fit the most intricate work stations. The unique side slots allow for excellent drainage and the X Rib underside provides ample support for use on grating.

Suppliers

Company
Product
Description
Supplier Links
RxMat Industrial Mats - Slotted Tile - 433SL1818BK - Durable Corporation
Norwalk, OH, USA
RxMat Industrial Mats - Slotted Tile
433SL1818BK
RxMat Industrial Mats - Slotted Tile 433SL1818BK
Our prescription for safety! This unique multi-dimensional non-skid Nitrile Rubber tile is excellent for areas where safety is a must. Highly chemical-resistant and available in three styles, RxMat can be used in almost any application. Connectors on two sides make assembly a "snap" and allows easy configuration to fit the most intricate work stations. The unique side slots allow for excellent drainage and the X Rib underside provides ample support for use on grating.

Our prescription for safety! This unique multi-dimensional non-skid Nitrile Rubber tile is excellent for areas where safety is a must. Highly chemical-resistant and available in three styles, RxMat can be used in almost any application. Connectors on two sides make assembly a "snap" and allows easy configuration to fit the most intricate work stations. The unique side slots allow for excellent drainage and the X Rib underside provides ample support for use on grating.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 433SL1818BK
Product Name RxMat Industrial Mats - Slotted Tile
Mat Type Drainage; Wet Area Mat
Features Chemical Resistant; Ribbed / Corrugated
Material Grease proof 100% Nitrile rubber
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1934421 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 0.0354 inch (0.9000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details