Durable Corporation Diamond-Dek Sponge Industrial Mats - Full Rolls 442R0048

Description
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.
Description
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.

Suppliers

Company
Product
Description
Supplier Links
Diamond-Dek Sponge Industrial Mats - Full Rolls - 442R0048 - Durable Corporation
Norwalk, OH, USA
Diamond-Dek Sponge Industrial Mats - Full Rolls
442R0048
Diamond-Dek Sponge Industrial Mats - Full Rolls 442R0048
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.

Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 442R0048
Product Name Diamond-Dek Sponge Industrial Mats - Full Rolls
Mat Type Anti-Fatigue
Material 5/32" vinyl surface bonded to a heavy-duty foam.
Color(s) Solid black; Solid gray; Black w/ yellow border
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2325559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Blue
Width 23.62 inch (600 mm)
View Details