Durable Corporation Grand-Stand HD Industrial Mats - Cut Lengths - Wood Elements 258WC36

Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.
Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand HD Industrial Mats - Cut Lengths - Wood Elements - 258WC36 - Durable Corporation
Norwalk, OH, USA
Grand-Stand HD Industrial Mats - Cut Lengths - Wood Elements
258WC36
Grand-Stand HD Industrial Mats - Cut Lengths - Wood Elements 258WC36
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 258WC36
Product Name Grand-Stand HD Industrial Mats - Cut Lengths - Wood Elements
Mat Type Anti-Fatigue
Material 3/32" thermoplastic (TR) surface bonded to a 3/8" resilient rubber foam base.
Color(s) Marble charcoal; Marble black/white; Wood elements pecan; Creative elements blue; Wood elements cherry; French gray; Solid black; Wood elements maple
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 2336861 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details