Durable Corporation Heavy Duty Sponge Industrial Mats - Cut Lengths 587C0036

Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.
Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Sponge Industrial Mats - Cut Lengths - 587C0036 - Durable Corporation
Norwalk, OH, USA
Heavy Duty Sponge Industrial Mats - Cut Lengths
587C0036
Heavy Duty Sponge Industrial Mats - Cut Lengths 587C0036
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 587C0036
Product Name Heavy Duty Sponge Industrial Mats - Cut Lengths
Mat Type Traction / Slip Resistant
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 245794 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details