Durable Corporation Standard Beauty & Barber Mats Salon Mats - Standard Chair Mat 2BB4860R14

Description
Beauty & Barber Mats are made from a high quality rubber surface bonded to a resilient rubber foam base to provide the best anti-fatigue mat available. Maintained properly they will keep their appearance and shine after years of service. Available in three thicknesses, two shapes and five standard colors to meet all your comfort and décor needs.
Description
Beauty & Barber Mats are made from a high quality rubber surface bonded to a resilient rubber foam base to provide the best anti-fatigue mat available. Maintained properly they will keep their appearance and shine after years of service. Available in three thicknesses, two shapes and five standard colors to meet all your comfort and décor needs.

Suppliers

Company
Product
Description
Supplier Links
Standard Beauty & Barber Mats Salon Mats - Standard Chair Mat - 2BB4860R14 - Durable Corporation
Norwalk, OH, USA
Standard Beauty & Barber Mats Salon Mats - Standard Chair Mat
2BB4860R14
Standard Beauty & Barber Mats Salon Mats - Standard Chair Mat 2BB4860R14
Beauty & Barber Mats are made from a high quality rubber surface bonded to a resilient rubber foam base to provide the best anti-fatigue mat available. Maintained properly they will keep their appearance and shine after years of service. Available in three thicknesses, two shapes and five standard colors to meet all your comfort and décor needs.

Beauty & Barber Mats are made from a high quality rubber surface bonded to a resilient rubber foam base to provide the best anti-fatigue mat available. Maintained properly they will keep their appearance and shine after years of service. Available in three thicknesses, two shapes and five standard colors to meet all your comfort and décor needs.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 2BB4860R14
Product Name Standard Beauty & Barber Mats Salon Mats - Standard Chair Mat
Mat Type Anti-Fatigue
Material 3/32" Thermoset Vulcanized Rubber (SR) surface bonded to a resilient natural rubber foam base
Color(s) Solid black; Marble blue; Marble black/white; Solid gray
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217918 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 2.36 inch (60 mm)
View Details