Durable Corporation Heavy Duty Sponge Industrial Mats - Full Rolls 587R0072

Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.
Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Sponge Industrial Mats - Full Rolls - 587R0072 - Durable Corporation
Norwalk, OH, USA
Heavy Duty Sponge Industrial Mats - Full Rolls
587R0072
Heavy Duty Sponge Industrial Mats - Full Rolls 587R0072
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 587R0072
Product Name Heavy Duty Sponge Industrial Mats - Full Rolls
Mat Type Traction / Slip Resistant
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217912 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 19.69 inch (500 mm)
View Details