Durable Corporation Grand-Stand HD Industrial Mats - Cut Lengths - Solid 258SOC36

Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.
Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand HD Industrial Mats - Cut Lengths - Solid - 258SOC36 - Durable Corporation
Norwalk, OH, USA
Grand-Stand HD Industrial Mats - Cut Lengths - Solid
258SOC36
Grand-Stand HD Industrial Mats - Cut Lengths - Solid 258SOC36
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 258SOC36
Product Name Grand-Stand HD Industrial Mats - Cut Lengths - Solid
Mat Type Anti-Fatigue
Material 3/32" thermoplastic (TR) surface bonded to a 3/8" resilient rubber foam base.
Color(s) Marble charcoal; Marble black/white; Wood elements pecan; Creative elements blue; Wood elements cherry; French gray; Solid black; Wood elements maple
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 1934522 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0354 inch (0.9000 mm)
View Details