Durable Corporation Heavy Duty Sponge Industrial Mats - Full Rolls 587R0036

Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.
Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Sponge Industrial Mats - Full Rolls - 587R0036 - Durable Corporation
Norwalk, OH, USA
Heavy Duty Sponge Industrial Mats - Full Rolls
587R0036
Heavy Duty Sponge Industrial Mats - Full Rolls 587R0036
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 587R0036
Product Name Heavy Duty Sponge Industrial Mats - Full Rolls
Mat Type Traction / Slip Resistant
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 8725665 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details