Durable Corporation Grand-Stand Vinyl Industrial Mats - Cut Lengths 544C0024

Description
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.
Description
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Vinyl Industrial Mats - Cut Lengths - 544C0024 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Vinyl Industrial Mats - Cut Lengths
544C0024
Grand-Stand Vinyl Industrial Mats - Cut Lengths 544C0024
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.

Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and back discomfort. Use at workstations in offices, labs, retail stores and anywhere an attractive and comfortable work space is desired. Maintenance is easy. Hose, wipe or mop to clean.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 544C0024
Product Name Grand-Stand Vinyl Industrial Mats - Cut Lengths
Mat Type Anti-Fatigue
Material 1/8" smooth vinyl surface with a 3/8" thick sponge base.
Color(s) Marble charcoal; Marble blue; Marble black/white; Black; Marble light gray
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Water Absorbent Mat Pad in Dispenser Box - WTR006 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
Electrical Safety Mats - 7902990 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Black
View Details