Durable Corporation Nylon Carpet Logo Mats - Standard Sizes 638L0035

Description
Promote your company brand in an attractive and economical way with a nylon carpet logo mat. Choose from 40 high quality nylon twist colors. Solution dyed to ensure precise replica of graphics and logos. Available in standard or custom sizes. All mats have a high quality smooth Nitrile rubber backing that helps hold mat in place. Mats can be supplied without logo to match any décor.
Description
Promote your company brand in an attractive and economical way with a nylon carpet logo mat. Choose from 40 high quality nylon twist colors. Solution dyed to ensure precise replica of graphics and logos. Available in standard or custom sizes. All mats have a high quality smooth Nitrile rubber backing that helps hold mat in place. Mats can be supplied without logo to match any décor.

Suppliers

Company
Product
Description
Supplier Links
Nylon Carpet Logo Mats - Standard Sizes - 638L0035 - Durable Corporation
Norwalk, OH, USA
Nylon Carpet Logo Mats - Standard Sizes
638L0035
Nylon Carpet Logo Mats - Standard Sizes 638L0035
Promote your company brand in an attractive and economical way with a nylon carpet logo mat. Choose from 40 high quality nylon twist colors. Solution dyed to ensure precise replica of graphics and logos. Available in standard or custom sizes. All mats have a high quality smooth Nitrile rubber backing that helps hold mat in place. Mats can be supplied without logo to match any décor.

Promote your company brand in an attractive and economical way with a nylon carpet logo mat. Choose from 40 high quality nylon twist colors. Solution dyed to ensure precise replica of graphics and logos. Available in standard or custom sizes. All mats have a high quality smooth Nitrile rubber backing that helps hold mat in place. Mats can be supplied without logo to match any décor.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 638L0035
Product Name Nylon Carpet Logo Mats - Standard Sizes
Material solution dyed nylon twist carpet with smooth nitrile rubber backing.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 726297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details