Durable Corporation Grand-Stand Textured Industrial Mats - Standard Sizes 546S2436

Description
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.
Description
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Textured Industrial Mats - Standard Sizes - 546S2436 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Textured Industrial Mats - Standard Sizes
546S2436
Grand-Stand Textured Industrial Mats - Standard Sizes 546S2436
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 546S2436
Product Name Grand-Stand Textured Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 628818 - RS Components, Ltd.
Specs
Material Polypropylene
Color(s) Grey
Length 354331 inch (9.00E6 mm)
View Details