Durable Corporation Comfort King Industrial Mats - Cut Lengths 589C0072

Description
One of a kind static dissipative, anti-fatigue mat. It combines unsurpassed softness, resilience and durability for extraordinary fatigue relief. Exceptional, abrasive and slip resistant pebble surface that is easy to clean. Extended durability keeps it performing twice as long as typical pebble mats and 3 times longer than ribbed surface products. Resistivity is 109 ohms per square*. For anti-static applications one grounding cord is needed per 10'. Cords are sold separately.
Description
One of a kind static dissipative, anti-fatigue mat. It combines unsurpassed softness, resilience and durability for extraordinary fatigue relief. Exceptional, abrasive and slip resistant pebble surface that is easy to clean. Extended durability keeps it performing twice as long as typical pebble mats and 3 times longer than ribbed surface products. Resistivity is 109 ohms per square*. For anti-static applications one grounding cord is needed per 10'. Cords are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Comfort King Industrial Mats - Cut Lengths - 589C0072 - Durable Corporation
Norwalk, OH, USA
Comfort King Industrial Mats - Cut Lengths
589C0072
Comfort King Industrial Mats - Cut Lengths 589C0072
One of a kind static dissipative, anti-fatigue mat. It combines unsurpassed softness, resilience and durability for extraordinary fatigue relief. Exceptional, abrasive and slip resistant pebble surface that is easy to clean. Extended durability keeps it performing twice as long as typical pebble mats and 3 times longer than ribbed surface products. Resistivity is 109 ohms per square*. For anti-static applications one grounding cord is needed per 10'. Cords are sold separately.

One of a kind static dissipative, anti-fatigue mat. It combines unsurpassed softness, resilience and durability for extraordinary fatigue relief. Exceptional, abrasive and slip resistant pebble surface that is easy to clean. Extended durability keeps it performing twice as long as typical pebble mats and 3 times longer than ribbed surface products. Resistivity is 109 ohms per square*. For anti-static applications one grounding cord is needed per 10'. Cords are sold separately.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 589C0072
Product Name Comfort King Industrial Mats - Cut Lengths
Mat Type Anti-Fatigue; Anti-Static; Traction / Slip Resistant
Features Ribbed / Corrugated
Material 100% ZedlanTM construction
Color(s) Black; Royal blue; Steel gray
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2658677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 39.37 inch (1000 mm)
View Details