Durable Corporation Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| All-aluminum, non-sparking safety wheel chocks. The SC-8 aluminum wheel chock is light weight, and the extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited... | |
| An economical molded rubber wheel chock for bracing light to medium duty vehicles. WC-5810 complies with OSHA 1910.178 regulation for the trucking industry. Features a molded-in attachment ring for optional... | |
| Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines... | |
| Durable rubber 68-9-OR-9-OR wheel chocks are molded from a tough fiber-reinforced rubber compound. This chock is well suited to block the tires for trailer trucks and other heavy equipment. The... | |
| Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light... | |
| Invented in 1988 by Durable Corporation to add durability to the standard EOD Molded R Bumper. A Ultra High Molecular Weight Plastic (UHMW) face is inserted into the Molded R... | |
| Our least expensive molded rubber wheel chocks, the 68-9 are molded from tough fiber-reinforced rubber compound. Well suited for trailer trucks and other heavy equipment. You can meet OSHA 1910.178... | |
| Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and... | |
| Provides loading dock, building and cargo protection against vehicle damage. 1/4" flat plates may be substituted for one or both angles. Overlap angles are available for an upcharge The industry-leading... | |
| The 811-7 Urethane Wheel Chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The... | |
| The 88-8 premium extra heavy duty wheel chock is made from recycled laminated rubber pads assembled on 3/4" bolts and compressed between 1/4" steel plates. The 88-8 wheel chocks are... | |
| Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and... | |
| Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" |