Quarktwin Technology Ltd. Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| * Field Programmable Gate Array (FPGA) IC | |
| - Field Programmable Gate Array (FPGA) IC | |
| Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 10200 16672768 1517-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 1152-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 488 6843392 80000 780-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 744 6843392 80000 1152-BBGA, FCBGA | |
| Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 1120 18822144 337500 1760-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 1900 2184192 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 2700 2699264 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 296 2184192 47500 484-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 296 2699264 67500 484-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2184192 47500 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2184192 47500 780-BBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 5700 6543360 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 5700 6543360 780-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 8000 10901504 1152-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA | |
| Stratix® III L Field Programmable Gate Array (FPGA) IC 976 18822144 337500 1517-BBGA, FCBGA |
| << Prev | Next >> |