Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N EP3SE50F484C4N

Description
Manufacturer: Intel Win Source Part Number: 918299-EP3SE50F484C4 N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 296 Part Status: Obsolete Family Name: EP3SE50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918299-EP3SE50F484C4 N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 296 Part Status: Obsolete Family Name: EP3SE50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N - 918299-EP3SE50F484C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N
918299-EP3SE50F484C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N 918299-EP3SE50F484C4N
Manufacturer: Intel Win Source Part Number: 918299-EP3SE50F484C4 N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 296 Part Status: Obsolete Family Name: EP3SE50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918299-EP3SE50F484C4N
Series: Stratix® III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA
Package: Tray
Package: 484-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 296
Part Status: Obsolete
Family Name: EP3SE50
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE50F484C4N-ND
FPGAs (Field Programmable Gate Array) EP3SE50F484C4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE50F484C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE50F484C4N
717MHz FPGA Programmable Logic Device 696-EP3SE50F484C4N
Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA484, LEAD FREE, FBGA-484 Product overview: EP3SE50F484C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F484C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA484, LEAD FREE, FBGA-484 Product overview: EP3SE50F484C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F484C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 47500 Cells 450MHz 65nm Technology 1.1V 484-Pin FC-FBGA - EP3SE50F484C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 47500 Cells 450MHz 65nm Technology 1.1V 484-Pin FC-FBGA
EP3SE50F484C4N
FPGA 47500 Cells 450MHz 65nm Technology 1.1V 484-Pin FC-FBGA EP3SE50F484C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE50F484C4N
FPGAs (Field Programmable Gate Array) EP3SE50F484C4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE50F484C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE50F484C4N
IC FPGA 296 I/O 484FBGA

IC FPGA 296 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE50F484C4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE50F484C4N
IC FPGA 296 I/O 484FBGA

IC FPGA 296 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918299-EP3SE50F484C4N EP3SE50F484C4N-ND 696-EP3SE50F484C4N EP3SE50F484C4N EP3SE50F484C4N EP3SE50F484C4N EP3SE50F484C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F484C4N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGA 47500 Cells 450MHz 65nm Technology 1.1V 484-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA, FCBGA Other; FC-FBGA Other; 484-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Pins 484
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details