Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N EP4CE10E22C8N

Description
Manufacturer: Altera Win Source Part Number: 085188-EP4CE10E22C8N Mounting: SMD (SMT) Number of I/O: 91 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFEC10E-3T144C; XC3S50AN-4TQG144C; XC3S400-5TQ144C; LFECP6E-3T144C; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085188-EP4CE10E22C8N Mounting: SMD (SMT) Number of I/O: 91 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFEC10E-3T144C; XC3S50AN-4TQG144C; XC3S400-5TQ144C; LFECP6E-3T144C; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N - 085188-EP4CE10E22C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N
085188-EP4CE10E22C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N 085188-EP4CE10E22C8N
Manufacturer: Altera Win Source Part Number: 085188-EP4CE10E22C8N Mounting: SMD (SMT) Number of I/O: 91 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFEC10E-3T144C; XC3S50AN-4TQG144C; XC3S400-5TQ144C; LFECP6E-3T144C; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085188-EP4CE10E22C8N
Mounting: SMD (SMT)
Number of I/O: 91
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Family Name: EP4CE10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFEC10E-3T144C; XC3S50AN-4TQG144C; XC3S400-5TQ144C; LFECP6E-3T144C;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2831-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2831-ND
FPGAs (Field Programmable Gate Array) 544-2831-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE10E22C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE10E22C8N
1.2V FPGA Programmable Logic Device 696-EP4CE10E22C8N
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP Product overview: EP4CE10E22C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP Product overview: EP4CE10E22C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10E22C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE10E22C8N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE10E22C8N
FPGAs (Field Programmable Gate Array) EP4CE10E22C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
Fpga, Cyclone Iv, 10K Le, 144Tqfp; No. Of Logic Blocks Altera - 66W1363 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 10K Le, 144Tqfp; No. Of Logic Blocks Altera
66W1363
Fpga, Cyclone Iv, 10K Le, 144Tqfp; No. Of Logic Blocks Altera 66W1363
FPGA, CYCLONE IV, 10K LE, 144TQFP; No. of Logic Blocks:645; No. of Macrocells:10320; FPGA Family:Cyclone IV; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:8; Total RAM Bits:414Kbit; No. of I/O's:91I/O's; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 10K LE, 144TQFP; No. of Logic Blocks:645; No. of Macrocells:10320; FPGA Family:Cyclone IV; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:8; Total RAM Bits:414Kbit; No. of I/O's:91I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10E22C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE10E22C8N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE10E22C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE10E22C8N
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE10E22C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE10E22C8N
FPGA - Field Programmable Gate Array EP4CE10E22C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE10E22C8N
FPGAs (Field Programmable Gate Array) EP4CE10E22C8N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085188-EP4CE10E22C8N 544-2831-ND 696-EP4CE10E22C8N EP4CE10E22C8N EP4CE10E22C8N 66W1363 EP4CE10E22C8N EP4CE10E22C8N EP4CE10E22C8N EP4CE10E22C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C8N FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv, 10K Le, 144Tqfp; No. Of Logic Blocks Altera Embedded - FPGAs (Field Programmable Gate Array) FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10320 10320 645 10320
Package Type QFP; Other; 144-EQFP (20x20) LFQP; Other; 144-LQFP Exposed Pad Other; Tray QFP; Other; 144-LQFP Exposed Pad Other; TQFP Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Pins 144 144
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details