Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N EP3SL200F1517I3N

Description
Manufacturer: Altera Win Source Part Number: 773958-EP3SL200F1517 I3N Series: Stratix III L Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 976 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Family Name: EP3SL200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX40-10FF1517C; XC4VLX40-11FF1517C; XC4VFX100-11FF1517I; XC4VFX100-10FF1517C; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773958-EP3SL200F1517 I3N Series: Stratix III L Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 976 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Family Name: EP3SL200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX40-10FF1517C; XC4VLX40-11FF1517C; XC4VFX100-11FF1517I; XC4VFX100-10FF1517C; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N - 773958-EP3SL200F1517I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N
773958-EP3SL200F1517I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N 773958-EP3SL200F1517I3N
Manufacturer: Altera Win Source Part Number: 773958-EP3SL200F1517 I3N Series: Stratix III L Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 976 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Family Name: EP3SL200 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX40-10FF1517C; XC4VLX40-11FF1517C; XC4VFX100-11FF1517I; XC4VFX100-10FF1517C; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773958-EP3SL200F1517I3N
Series: Stratix III L
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 976
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 200000
Total RAM Bits: 10901504
Family Name: EP3SL200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FBGA (40x40)
Alternative Parts (Cross-Reference): XC4VLX40-10FF1517C; XC4VLX40-11FF1517C; XC4VFX100-11FF1517I; XC4VFX100-10FF1517C;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL200F1517I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL200F1517I3N
717MHz FPGA Programmable Logic Device 696-EP3SL200F1517I3N
Field Programmable Gate Array, 717MHz, 200000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP3SL200F1517I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200F1517I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 200000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP3SL200F1517I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200F1517I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3N-ND
FPGAs (Field Programmable Gate Array) EP3SL200F1517I3N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1517I3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3N
FPGAs (Field Programmable Gate Array) EP3SL200F1517I3N
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SL200F1517I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SL200F1517I3N
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SL200F1517I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL200F1517I3N
FPGA - Field Programmable Gate Array EP3SL200F1517I3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1517I3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773958-EP3SL200F1517I3N 696-EP3SL200F1517I3N EP3SL200F1517I3N-ND EP3SL200F1517I3N EP3SL200F1517I3N EP3SL200F1517I3N EP3SL200F1517I3N EP3SL200F1517I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 200000 200000 200000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.9 Other Other; 0.86V ~ 1.15V
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details