Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F1152C3N

Description
Win Source Part Number: 1222983-EP3SE80F1152 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 3200 Number of Logic Elements/Cells: 80000 Total RAM Bits: 6843392 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966988 Base Product Number: EP3SE80 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1222983-EP3SE80F1152 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 3200 Number of Logic Elements/Cells: 80000 Total RAM Bits: 6843392 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966988 Base Product Number: EP3SE80 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1222983-EP3SE80F1152C3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1222983-EP3SE80F1152C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1222983-EP3SE80F1152C3N
Win Source Part Number: 1222983-EP3SE80F1152 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 3200 Number of Logic Elements/Cells: 80000 Total RAM Bits: 6843392 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966988 Base Product Number: EP3SE80 Product Status: Obsolete

Win Source Part Number: 1222983-EP3SE80F1152C3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® III E
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 3200
Number of Logic Elements/Cells: 80000
Total RAM Bits: 6843392
Voltage - Supply: 0.86V ~ 1.15V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966988
Base Product Number: EP3SE80
Product Status: Obsolete

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE80F1152C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE80F1152C3N
717MHz FPGA Programmable Logic Device 696-EP3SE80F1152C3N
Field Programmable Gate Array, 717MHz, 80000-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SE80F1152C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F1152C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 80000-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SE80F1152C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F1152C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE80F1152C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE80F1152C3N-ND
FPGAs (Field Programmable Gate Array) EP3SE80F1152C3N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 6843392 80000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 6843392 80000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F1152C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE80F1152C3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F1152C3N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE80F1152C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE80F1152C3N
FPGAs (Field Programmable Gate Array) EP3SE80F1152C3N
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 6843392 80000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 6843392 80000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F1152C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE80F1152C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F1152C3N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGA 80000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SE80F1152C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 80000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SE80F1152C3N
FPGA 80000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SE80F1152C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE80F1152C3N
FPGA - Field Programmable Gate Array EP3SE80F1152C3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 744 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1222983-EP3SE80F1152C3N 696-EP3SE80F1152C3N EP3SE80F1152C3N-ND EP3SE80F1152C3N EP3SE80F1152C3N EP3SE80F1152C3N EP3SE80F1152C3N EP3SE80F1152C3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 80000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 80000 80000 80000 80000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.86V ~ 1.15V Other; 1.1V Other; 0.86V ~ 1.15V Other
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details