Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 780HBGA
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA
IC FPGA 488 I/O 780HBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 488 IOs
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SL200H780C4LN-ND | EP3SL200H780C4LN | EP3SL200H780C4LN | EP3SL200H780C4LN | EP3SL200H780C4LN | EP3SL200H780C4LN |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 200000 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-HFBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 780-BBGA, FCBGA | Other; FC-HFBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 200000 | 200000 |