Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N EP3SL70F484I4N

Description
Manufacturer: Intel Win Source Part Number: 738105-EP3SL70F484I4 N Mounting Style: SMD Number of LABs/CLBs: 2700 Number of Logic Elements/Cells: 67500 Total RAM Bits: 2699264 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: EP3SL70 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 296 Supply Voltage (V): 0.86V ~ 1.15V
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 738105-EP3SL70F484I4 N Mounting Style: SMD Number of LABs/CLBs: 2700 Number of Logic Elements/Cells: 67500 Total RAM Bits: 2699264 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: EP3SL70 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 296 Supply Voltage (V): 0.86V ~ 1.15V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3SL70F484I4N is part of the Stratix III L family of FPGAs, designed for high-performance and low-power applications. It features 67,500 equivalent logic elements and offers a memory capacity of 1,350 Kbits, utilizing enhanced TriMatrix memory blocks. The device supports high-speed digital signal processing with dedicated DSP blocks capable of handling multipliers up to 36vó36 at frequencies of 550 MHz. This FPGA includes advanced power management capabilities through Programmable Power Technology, allowing for optimized power consumption based on application needs. It supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks, ensuring flexibility in design. The device also features robust error detection and correction mechanisms, including built-in error correction coding (ECC) and configuration memory error detection. The EP3SL70F484I4N is suitable for applications requiring high reliability and performance, making it a viable option for engineers looking to implement complex logic designs, digital signal processing, and embedded systems.

Datasheet Summary
Powered by GS/AI

The EP3SL70F484I4N is part of the Stratix III L family of FPGAs, designed for high-performance and low-power applications. It features 67,500 equivalent logic elements and offers a memory capacity of 1,350 Kbits, utilizing enhanced TriMatrix memory blocks. The device supports high-speed digital signal processing with dedicated DSP blocks capable of handling multipliers up to 36vó36 at frequencies of 550 MHz. This FPGA includes advanced power management capabilities through Programmable Power Technology, allowing for optimized power consumption based on application needs. It supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks, ensuring flexibility in design. The device also features robust error detection and correction mechanisms, including built-in error correction coding (ECC) and configuration memory error detection. The EP3SL70F484I4N is suitable for applications requiring high reliability and performance, making it a viable option for engineers looking to implement complex logic designs, digital signal processing, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N - 738105-EP3SL70F484I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N
738105-EP3SL70F484I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N 738105-EP3SL70F484I4N
Manufacturer: Intel Win Source Part Number: 738105-EP3SL70F484I4 N Mounting Style: SMD Number of LABs/CLBs: 2700 Number of Logic Elements/Cells: 67500 Total RAM Bits: 2699264 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: EP3SL70 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 296 Supply Voltage (V): 0.86V ~ 1.15V

Manufacturer: Intel
Win Source Part Number: 738105-EP3SL70F484I4N
Mounting Style: SMD
Number of LABs/CLBs: 2700
Number of Logic Elements/Cells: 67500
Total RAM Bits: 2699264
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: EP3SL70
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 296
Supply Voltage (V): 0.86V ~ 1.15V

Buy Now
717MHz FPGA Programmable Logic Device - 696-EP3SL70F484I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL70F484I4N
717MHz FPGA Programmable Logic Device 696-EP3SL70F484I4N
Field Programmable Gate Array, 717MHz, 67500-Cell, CMOS, PBGA484, LEAD FREE, FBGA-484 Product overview: EP3SL70F484I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL70F484I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 67500-Cell, CMOS, PBGA484, LEAD FREE, FBGA-484 Product overview: EP3SL70F484I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL70F484I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL70F484I4N-ND
FPGAs (Field Programmable Gate Array) EP3SL70F484I4N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 296 2699264 67500 484-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 296 2699264 67500 484-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL70F484I4N
FPGAs (Field Programmable Gate Array) EP3SL70F484I4N
Stratix® III L Field Programmable Gate Array (FPGA) IC 296 2699264 67500 484-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 296 2699264 67500 484-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL70F484I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL70F484I4N
IC FPGA 296 I/O 484FBGA

IC FPGA 296 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL70F484I4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL70F484I4N
IC FPGA 296 I/O 484FBGA

IC FPGA 296 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 738105-EP3SL70F484I4N 696-EP3SL70F484I4N EP3SL70F484I4N-ND EP3SL70F484I4N EP3SL70F484I4N EP3SL70F484I4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F484I4N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 67500 67500 67500
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86V ~ 1.15V Other; 0.9 Other; 0.86V ~ 1.15V Other
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details