Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 EP3SL200F1152C3

Description
Manufacturer: Intel Win Source Part Number: 738104-EP3SL200F1152 C3 Mounting Style: SMD Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: EP3SL200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 744 Supply Voltage (V): 0.86V ~ 1.15V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 738104-EP3SL200F1152 C3 Mounting Style: SMD Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: EP3SL200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 744 Supply Voltage (V): 0.86V ~ 1.15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 - 738104-EP3SL200F1152C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3
738104-EP3SL200F1152C3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 738104-EP3SL200F1152C3
Manufacturer: Intel Win Source Part Number: 738104-EP3SL200F1152 C3 Mounting Style: SMD Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: EP3SL200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 744 Supply Voltage (V): 0.86V ~ 1.15V

Manufacturer: Intel
Win Source Part Number: 738104-EP3SL200F1152C3
Mounting Style: SMD
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 200000
Total RAM Bits: 10901504
Categories: Integrated Circuits
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: EP3SL200
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 744
Supply Voltage (V): 0.86V ~ 1.15V

Buy Now
FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL200F1152C3-ND
FPGAs (Field Programmable Gate Array) EP3SL200F1152C3-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL200F1152C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL200F1152C3
717MHz FPGA Programmable Logic Device 696-EP3SL200F1152C3
Field Programmable Gate Array, 717MHz, 200000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL200F1152C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200F1152C3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 200000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL200F1152C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200F1152C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1152C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1152C3
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SL200F1152C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SL200F1152C3
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SL200F1152C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1152C3
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1152C3
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL200F1152C3
FPGA - Field Programmable Gate Array EP3SL200F1152C3
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 744 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200F1152C3
FPGAs (Field Programmable Gate Array) EP3SL200F1152C3
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 738104-EP3SL200F1152C3 EP3SL200F1152C3-ND 696-EP3SL200F1152C3 EP3SL200F1152C3 EP3SL200F1152C3 EP3SL200F1152C3 EP3SL200F1152C3 EP3SL200F1152C3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152C3 FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 200000 200000 200000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.86V ~ 1.15V Other; 0.9 Other Other; 0.86V ~ 1.15V
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details