Intel Corporation OEM Souring EP3SL200H780C3

Description
Category: OEM Souring Win Source Part Number: 1463067-EP3SL200H780 C3 Manufacturer: Altera
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1463067-EP3SL200H780 C3 Manufacturer: Altera
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463067-EP3SL200H780C3 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463067-EP3SL200H780 C3 Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463067-EP3SL200H780C3
Manufacturer: Altera

Buy Now
FPGAs (Field Programmable Gate Array) - EP3SL200H780C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL200H780C3-ND
FPGAs (Field Programmable Gate Array) EP3SL200H780C3-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Buy Now Datasheet
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA - EP3SL200H780C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA
EP3SL200H780C3
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA EP3SL200H780C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200H780C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200H780C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL200H780C3
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SL200H780C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200H780C3
FPGAs (Field Programmable Gate Array) EP3SL200H780C3
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200H780C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200H780C3
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200H780C3
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL200H780C3
FPGA - Field Programmable Gate Array EP3SL200H780C3
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 488 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1463067-EP3SL200H780C3 EP3SL200H780C3-ND EP3SL200H780C3 EP3SL200H780C3 EP3SL200H780C3 EP3SL200H780C3 EP3SL200H780C3
Product Name OEM Souring FPGAs (Field Programmable Gate Array) FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 780-BBGA, FCBGA Other; FC-HFBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details