Intel Corporation 717MHz FPGA Programmable Logic Device EP3SL150F1152I3

Description
Field Programmable Gate Array, 3600000 Gates, 717MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152I3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 3600000 Gates, 717MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152I3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3SL150F1152I3 is part of the Stratix III family of FPGAs from Quarktwin Technology Ltd., designed for high-performance and low-power applications. It features 142.5K logic elements and supports up to 2,850 Kbits of enhanced TriMatrix memory, making it suitable for a variety of data-centric applications. The device includes high-speed DSP blocks capable of implementing multipliers and FIR filters at frequencies up to 550 MHz. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks, ensuring flexibility in design. It incorporates Programmable Power Technology, allowing for power optimization based on performance needs. Additionally, the EP3SL150F1152I3 offers advanced security features, including 256-bit AES encryption for configuration bit stream security and built-in error correction coding for data integrity. Engineers looking for a versatile and robust FPGA for applications requiring high logic density, memory capacity, and performance may find the EP3SL150F1152I3 to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The EP3SL150F1152I3 is part of the Stratix III family of FPGAs from Quarktwin Technology Ltd., designed for high-performance and low-power applications. It features 142.5K logic elements and supports up to 2,850 Kbits of enhanced TriMatrix memory, making it suitable for a variety of data-centric applications. The device includes high-speed DSP blocks capable of implementing multipliers and FIR filters at frequencies up to 550 MHz. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks, ensuring flexibility in design. It incorporates Programmable Power Technology, allowing for power optimization based on performance needs. Additionally, the EP3SL150F1152I3 offers advanced security features, including 256-bit AES encryption for configuration bit stream security and built-in error correction coding for data integrity. Engineers looking for a versatile and robust FPGA for applications requiring high logic density, memory capacity, and performance may find the EP3SL150F1152I3 to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP3SL150F1152I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL150F1152I3
717MHz FPGA Programmable Logic Device 696-EP3SL150F1152I3
Field Programmable Gate Array, 3600000 Gates, 717MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 3600000 Gates, 717MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL150F1152I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL150F1152I3-ND
FPGAs (Field Programmable Gate Array) EP3SL150F1152I3-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031600-EP3SL150F1152I3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031600-EP3SL150F1152I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031600-EP3SL150F1152I3
Win Source Part Number: 1031600-EP3SL150F115 2I3 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III L Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 5700 Number of Logic Elements/Cells: 142500 Total RAM Bits: 6543360 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): EP3SL110F1152I4; EP3SL110F1152C3N; EP3SE110F1152I3N; ECCN: 3A001A2C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973147 Base Product Number: EP3SL150 Product Status: Obsolete

Win Source Part Number: 1031600-EP3SL150F1152I3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® III L
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 5700
Number of Logic Elements/Cells: 142500
Total RAM Bits: 6543360
Voltage - Supply: 0.86V ~ 1.15V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): EP3SL110F1152I4; EP3SL110F1152C3N; EP3SE110F1152I3N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973147
Base Product Number: EP3SL150
Product Status: Obsolete

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F1152I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F1152I3
Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F1152I3
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 142500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SL150F1152I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 142500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SL150F1152I3
FPGA 142500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SL150F1152I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL150F1152I3
FPGA - Field Programmable Gate Array EP3SL150F1152I3
FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F1152I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F1152I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F1152I3
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SL150F1152I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL150F1152I3
FPGAs (Field Programmable Gate Array) EP3SL150F1152I3
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SL150F1152I3 EP3SL150F1152I3-ND 1031600-EP3SL150F1152I3 EP3SL150F1152I3 EP3SL150F1152I3 EP3SL150F1152I3 EP3SL150F1152I3 EP3SL150F1152I3
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 142500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 717 MHz
Supply Voltage Other; 0.9 Other; 0.86V ~ 1.15V Other Other; 0.86V ~ 1.15V
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-35 - Rochester Electronics
Specs
Package Type Other; CDIP40
View Details
6 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details