Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 488 IOs
IC FPGA 488 I/O 780FBGA
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 780FBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SL150F780C3-ND | EP3SL150F780C3 | EP3SL150F780C3 | EP3SL150F780C3 | EP3SL150F780C3 | EP3SL150F780C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 142500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 0.86V ~ 1.15V |