Intel Corporation FPGA Programmable Logic Device EP4CE10E22C7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE10E22C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE10E22C7N
FPGA Programmable Logic Device 696-EP4CE10E22C7N
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3555-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3555-ND
FPGAs (Field Programmable Gate Array) 544-3555-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N - 203785-EP4CE10E22C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N
203785-EP4CE10E22C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N 203785-EP4CE10E22C7N
Manufacturer: Altera Win Source Part Number: 203785-EP4CE10E22C7N Mounting: SMD (SMT) Number of I/O: 91 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203785-EP4CE10E22C7N
Mounting: SMD (SMT)
Number of I/O: 91
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE10E22C7N
FPGAs (Field Programmable Gate Array) EP4CE10E22C7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
Fpga, Cyclone Iv, 10K, 144Eqfp; No. Of Logic Blocks Altera - 98W2542 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 10K, 144Eqfp; No. Of Logic Blocks Altera
98W2542
Fpga, Cyclone Iv, 10K, 144Eqfp; No. Of Logic Blocks Altera 98W2542
FPGA, CYCLONE IV, 10K, 144EQFP; No. of Logic Blocks:645; No. of Macrocells:10320; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:7; Total RAM Bits:414Kbit; No. of I/O s:91I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 10K, 144EQFP; No. of Logic Blocks:645; No. of Macrocells:10320; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:7; Total RAM Bits:414Kbit; No. of I/O s:91I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
ALTERA EP4CE10E22C7NFPGA, CYCLONE IV, 10K, 144EQFP - 386-EP4CE10E22C7N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP4CE10E22C7NFPGA, CYCLONE IV, 10K, 144EQFP
386-EP4CE10E22C7N
ALTERA EP4CE10E22C7NFPGA, CYCLONE IV, 10K, 144EQFP 386-EP4CE10E22C7N
ALTERA EP4CE10E22C7NFPGA, CYCLONE IV, 10K, 144EQFP

ALTERA EP4CE10E22C7NFPGA, CYCLONE IV, 10K, 144EQFP

Supplier's Site
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE10E22C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE10E22C7N
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE10E22C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE10E22C7N
FPGA - Field Programmable Gate Array EP4CE10E22C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10E22C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE10E22C7N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10E22C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE10E22C7N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE10E22C7N 544-3555-ND 203785-EP4CE10E22C7N EP4CE10E22C7N 98W2542 386-EP4CE10E22C7N EP4CE10E22C7N EP4CE10E22C7N EP4CE10E22C7N EP4CE10E22C7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C7N FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv, 10K, 144Eqfp; No. Of Logic Blocks Altera ALTERA EP4CE10E22C7NFPGA, CYCLONE IV, 10K, 144EQFP FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-EQFP (20x20) QFP; Other; 144-LQFP Exposed Pad Other; QFP QFP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP
Internal Frequency 200 MHz 472 MHz
User I/Os 91 pins 91 pins 91 pins 91 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details