Intel Corporation 717MHz FPGA Programmable Logic Device EP3SL110F780I4N

Description
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL110F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F780I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL110F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F780I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP3SL110F780I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL110F780I4N
717MHz FPGA Programmable Logic Device 696-EP3SL110F780I4N
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL110F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F780I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL110F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F780I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL110F780I4N-ND
FPGAs (Field Programmable Gate Array) EP3SL110F780I4N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N - 918307-EP3SL110F780I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N
918307-EP3SL110F780I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N 918307-EP3SL110F780I4N
Manufacturer: Intel Win Source Part Number: 918307-EP3SL110F780I 4N Series: Stratix® III L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA Package: Tray Package: 780-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP3SL110 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918307-EP3SL110F780I4N
Series: Stratix® III L
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA
Package: Tray
Package: 780-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP3SL110
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL110F780I4N
FPGAs (Field Programmable Gate Array) EP3SL110F780I4N
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL110F780I4N
FPGA - Field Programmable Gate Array EP3SL110F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F780I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F780I4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3SL110F780I4N
FPGAs (Field Programmable Gate Array) EP3SL110F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA - EP3SL110F780I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA
EP3SL110F780I4N
FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA EP3SL110F780I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SL110F780I4N EP3SL110F780I4N-ND 918307-EP3SL110F780I4N EP3SL110F780I4N EP3SL110F780I4N EP3SL110F780I4N EP3SL110F780I4N EP3SL110F780I4N EP3SL110F780I4N
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780I4N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA
Internal Frequency 717 MHz
Supply Voltage Other; 0.9 Other; 0.86V ~ 1.15V Other Other; 0.86V ~ 1.15V
Package Type Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Pins 780
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details