Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N EP3SE260H780I3N

Description
Manufacturer: Altera Win Source Part Number: 040162-EP3SE260H780I 3N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-HBGA (33x33) Supply Voltage - Operating: 0.86 V to 1.15 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 040162-EP3SE260H780I 3N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-HBGA (33x33) Supply Voltage - Operating: 0.86 V to 1.15 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N - 040162-EP3SE260H780I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N
040162-EP3SE260H780I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N 040162-EP3SE260H780I3N
Manufacturer: Altera Win Source Part Number: 040162-EP3SE260H780I 3N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-HBGA (33x33) Supply Voltage - Operating: 0.86 V to 1.15 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 040162-EP3SE260H780I3N
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-HBGA (33x33)
Supply Voltage - Operating: 0.86 V to 1.15 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE260H780I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260H780I3N
717MHz FPGA Programmable Logic Device 696-EP3SE260H780I3N
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260H780I3N-ND
FPGAs (Field Programmable Gate Array) EP3SE260H780I3N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260H780I3N
FPGAs (Field Programmable Gate Array) EP3SE260H780I3N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3SE260H780I3N
FPGAs (Field Programmable Gate Array) EP3SE260H780I3N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260H780I3N
FPGA - Field Programmable Gate Array EP3SE260H780I3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260H780I3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260H780I3N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA - EP3SE260H780I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA
EP3SE260H780I3N
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA EP3SE260H780I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260H780I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260H780I3N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 040162-EP3SE260H780I3N 696-EP3SE260H780I3N EP3SE260H780I3N-ND EP3SE260H780I3N EP3SE260H780I3N EP3SE260H780I3N EP3SE260H780I3N EP3SE260H780I3N EP3SE260H780I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 255000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 255000 255000 255000
Package Type Other; 780-HBGA (33x33) Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-HFBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.9 Other; 0.86V ~ 1.15V Other; 0.86V ~ 1.15V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details