Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL200F1517I3

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3-ND
FPGAs (Field Programmable Gate Array) EP3SL200F1517I3-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1517I3
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL200F1517I3
FPGA - Field Programmable Gate Array EP3SL200F1517I3
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3
FPGAs (Field Programmable Gate Array) EP3SL200F1517I3
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1517I3
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1517I3
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SL200F1517I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SL200F1517I3
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SL200F1517I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL200F1517I3-ND EP3SL200F1517I3 EP3SL200F1517I3 EP3SL200F1517I3 EP3SL200F1517I3 EP3SL200F1517I3
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 200000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data