Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 296 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 1900 LABs 296 IOs
Stratix® III E Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA
IC FPGA 296 I/O 484FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SE50F484I3-ND | EP3SE50F484I3 | EP3SE50F484I3 | EP3SE50F484I3 | EP3SE50F484I3 | EP3SE50F484I3 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 47500 Cells 500MHz 65nm Technology 1.1V 484-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA, FCBGA | Other; FC-FBGA | Other; 484-BBGA, FCBGA | |||
| Pins | 484 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 47500 | 47500 |