Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL340H1152C3N

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL340H1152C3N-ND
FPGAs (Field Programmable Gate Array) EP3SL340H1152C3N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N - 773960-EP3SL340H1152C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N
773960-EP3SL340H1152C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N 773960-EP3SL340H1152C3N
Manufacturer: Altera Win Source Part Number: 773960-EP3SL340H1152 C3N Series: Stratix III L Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Family Name: EP3SL340 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA (40x40) Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; M2S150T-1FC1152M; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773960-EP3SL340H1152C3N
Series: Stratix III L
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 744
Number of LABs/CLBs: 13500
Number of Logic Elements/Cells: 337500
Total RAM Bits: 18822144
Family Name: EP3SL340
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-HBGA (40x40)
Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; M2S150T-1FC1152M;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL340H1152C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL340H1152C3N
717MHz FPGA Programmable Logic Device 696-EP3SL340H1152C3N
Field Programmable Gate Array, 717MHz, 337500-Cell, CMOS, PBGA1152, LEAD FREE, HBGA-1152 Product overview: EP3SL340H1152C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL340H1152C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 337500-Cell, CMOS, PBGA1152, LEAD FREE, HBGA-1152 Product overview: EP3SL340H1152C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL340H1152C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL340H1152C3N
FPGA - Field Programmable Gate Array EP3SL340H1152C3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 13500 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 13500 LABs 744 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL340H1152C3N
FPGAs (Field Programmable Gate Array) EP3SL340H1152C3N
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 18822144 337500 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-HFBGA - EP3SL340H1152C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-HFBGA
EP3SL340H1152C3N
FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-HFBGA EP3SL340H1152C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL340H1152C3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL340H1152C3N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL340H1152C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL340H1152C3N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL340H1152C3N-ND 773960-EP3SL340H1152C3N 696-EP3SL340H1152C3N EP3SL340H1152C3N EP3SL340H1152C3N EP3SL340H1152C3N EP3SL340H1152C3N EP3SL340H1152C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340H1152C3N 717MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-HFBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; HBGA Other; 1152-BBGA, FCBGA Other; FC-HFBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 337500 337500 337500 337500
Unlock Full Specs
to access all available technical data