Intel Corporation 717MHz FPGA Programmable Logic Device EP3SE260H780I4N

Description
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP3SE260H780I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260H780I4N
717MHz FPGA Programmable Logic Device 696-EP3SE260H780I4N
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260H780I4N-ND
FPGAs (Field Programmable Gate Array) EP3SE260H780I4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N - 813462-EP3SE260H780I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N
813462-EP3SE260H780I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N 813462-EP3SE260H780I4N
Manufacturer: Intel Win Source Part Number: 813462-EP3SE260H780I 4N Packaging: Tray Mounting Style: SMD Number of I/O: 488 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.86V ~ 1.15V Part Number Series: EP3SE260

Manufacturer: Intel
Win Source Part Number: 813462-EP3SE260H780I4N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 488
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Supplier Device Package: 780-HBGA (33x33)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 780-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.86V ~ 1.15V
Part Number Series: EP3SE260

Buy Now
FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260H780I4N
FPGAs (Field Programmable Gate Array) EP3SE260H780I4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260H780I4N
FPGA - Field Programmable Gate Array EP3SE260H780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260H780I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260H780I4N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260H780I4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260H780I4N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SE260H780I4N EP3SE260H780I4N-ND 813462-EP3SE260H780I4N EP3SE260H780I4N EP3SE260H780I4N EP3SE260H780I4N EP3SE260H780I4N
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780I4N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 717 MHz
Supply Voltage Other; 0.9 Other; 0.86V ~ 1.15V Other; 0.86V ~ 1.15V Other
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details