Intel Corporation 450MHz 1.1V FPGA Programmable Logic Device EP3SE80F780C4G

Description
FPGA Stratix® III E Family 80000 Cells 450MHz 65nm Technology 1.1V 780-Pin FBGA Tray Product overview: EP3SE80F780C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F780C4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® III E Family 80000 Cells 450MHz 65nm Technology 1.1V 780-Pin FBGA Tray Product overview: EP3SE80F780C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F780C4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MHz 1.1V FPGA Programmable Logic Device - 696-EP3SE80F780C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHz 1.1V FPGA Programmable Logic Device
696-EP3SE80F780C4G
450MHz 1.1V FPGA Programmable Logic Device 696-EP3SE80F780C4G
FPGA Stratix® III E Family 80000 Cells 450MHz 65nm Technology 1.1V 780-Pin FBGA Tray Product overview: EP3SE80F780C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F780C4G can be used for catalog matching and distributor lookup.

FPGA Stratix® III E Family 80000 Cells 450MHz 65nm Technology 1.1V 780-Pin FBGA Tray Product overview: EP3SE80F780C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F780C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1022983-EP3SE80F780C4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1022983-EP3SE80F780C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1022983-EP3SE80F780C4G
Win Source Part Number: 1022983-EP3SE80F780C 4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Tray Standard Package: 36 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-EP3SE80F780C4G Base Product Number: EP3SE80

Win Source Part Number: 1022983-EP3SE80F780C4G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Tray
Standard Package: 36
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel
Other Names: 544-EP3SE80F780C4G
Base Product Number: EP3SE80

Buy Now
FPGAs (Field Programmable Gate Array) - EP3SE80F780C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE80F780C4G
FPGAs (Field Programmable Gate Array) EP3SE80F780C4G
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE80F780C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F780C4G
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE80F780C4G
Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F780C4G
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SE80F780C4G 1022983-EP3SE80F780C4G EP3SE80F780C4G EP3SE80F780C4G EP3SE80F780C4G
Product Name 450MHz 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details