Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F780C3N

Description
Win Source Part Number: 1181530-EP3SL150F780 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III L Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 5700 Number of Logic Elements/Cells: 142500 Total RAM Bits: 6543360 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-2404,967254,EP3S L150F780C3NES Base Product Number: EP3SL150 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1181530-EP3SL150F780 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III L Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 5700 Number of Logic Elements/Cells: 142500 Total RAM Bits: 6543360 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-2404,967254,EP3S L150F780C3NES Base Product Number: EP3SL150 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1181530-EP3SL150F780C3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1181530-EP3SL150F780C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1181530-EP3SL150F780C3N
Win Source Part Number: 1181530-EP3SL150F780 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III L Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 5700 Number of Logic Elements/Cells: 142500 Total RAM Bits: 6543360 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-2404,967254,EP3S L150F780C3NES Base Product Number: EP3SL150 Product Status: Obsolete

Win Source Part Number: 1181530-EP3SL150F780C3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® III L
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 5700
Number of Logic Elements/Cells: 142500
Total RAM Bits: 6543360
Voltage - Supply: 0.86V ~ 1.15V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-2404,967254,EP3SL150F780C3NES
Base Product Number: EP3SL150
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2404-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2404-ND
FPGAs (Field Programmable Gate Array) 544-2404-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL150F780C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL150F780C3N
717MHz FPGA Programmable Logic Device 696-EP3SL150F780C3N
Field Programmable Gate Array, 717MHz, 142500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL150F780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F780C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 142500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL150F780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F780C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F780C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F780C3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F780C3N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL150F780C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL150F780C3N
FPGAs (Field Programmable Gate Array) EP3SL150F780C3N
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F780C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F780C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F780C3N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL150F780C3N
FPGA - Field Programmable Gate Array EP3SL150F780C3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 488 IOs

Buy Now Datasheet
FPGA 142500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SL150F780C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 142500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SL150F780C3N
FPGA 142500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SL150F780C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1181530-EP3SL150F780C3N 544-2404-ND 696-EP3SL150F780C3N EP3SL150F780C3N EP3SL150F780C3N EP3SL150F780C3N EP3SL150F780C3N EP3SL150F780C3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 142500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 142500 142500 142500 142500
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.86V ~ 1.15V Other; 0.86V ~ 1.15V Other
Package Type Other; 780-BBGA, FCBGA Other; FBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data