Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N EP3SE80F780I4N

Description
Manufacturer: Altera Win Source Part Number: 1172160-EP3SE80F780I 4N Series: Stratix III E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 488 Number of LABs/CLBs: 3200 Number of Logic Elements/Cells: 80000 Total RAM Bits: 6843392 Family Name: EP3SE80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3SE80F780I4; EP3SE80F780C4N; EP3SE80F780C4; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172160-EP3SE80F780I 4N Series: Stratix III E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 488 Number of LABs/CLBs: 3200 Number of Logic Elements/Cells: 80000 Total RAM Bits: 6843392 Family Name: EP3SE80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3SE80F780I4; EP3SE80F780C4N; EP3SE80F780C4; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N - 1172160-EP3SE80F780I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N
1172160-EP3SE80F780I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N 1172160-EP3SE80F780I4N
Manufacturer: Altera Win Source Part Number: 1172160-EP3SE80F780I 4N Series: Stratix III E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 488 Number of LABs/CLBs: 3200 Number of Logic Elements/Cells: 80000 Total RAM Bits: 6843392 Family Name: EP3SE80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3SE80F780I4; EP3SE80F780C4N; EP3SE80F780C4; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172160-EP3SE80F780I4N
Series: Stratix III E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 488
Number of LABs/CLBs: 3200
Number of Logic Elements/Cells: 80000
Total RAM Bits: 6843392
Family Name: EP3SE80
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP3SE80F780I4; EP3SE80F780C4N; EP3SE80F780C4;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE80F780I4N-ND
FPGAs (Field Programmable Gate Array) EP3SE80F780I4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 6843392 80000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 6843392 80000 780-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE80F780I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE80F780I4N
717MHz FPGA Programmable Logic Device 696-EP3SE80F780I4N
Field Programmable Gate Array, 717MHz, 80000-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE80F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F780I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 80000-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE80F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE80F780I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE80F780I4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE80F780I4N
FPGAs (Field Programmable Gate Array) EP3SE80F780I4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 6843392 80000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 6843392 80000 780-BBGA, FCBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs - 386-EP3SE80F780I4N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs
386-EP3SE80F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs 386-EP3SE80F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE80F780I4N
FPGA - Field Programmable Gate Array EP3SE80F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE80F780I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE80F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172160-EP3SE80F780I4N EP3SE80F780I4N-ND 696-EP3SE80F780I4N EP3SE80F780I4N EP3SE80F780I4N 386-EP3SE80F780I4N EP3SE80F780I4N EP3SE80F780I4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE80F780I4N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Stratix III 3200 LABs 488 IOs FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 80000 80000 80000 80000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.9 Other; 0.86V ~ 1.15V Other; 0.9V Other
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details