Intel Corporation FPGA Programmable Logic Device EP4CE10E22C6N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE10E22C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE10E22C6N
FPGA Programmable Logic Device 696-EP4CE10E22C6N
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE10E22C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N - 203784-EP4CE10E22C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N
203784-EP4CE10E22C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N 203784-EP4CE10E22C6N
Manufacturer: Altera Win Source Part Number: 203784-EP4CE10E22C6N Mounting: SMD (SMT) Number of I/O: 91 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203784-EP4CE10E22C6N
Mounting: SMD (SMT)
Number of I/O: 91
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE10E22C6N-ND
FPGAs (Field Programmable Gate Array) EP4CE10E22C6N-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE10E22C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE10E22C6N
FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE10E22C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - EP4CE10E22C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
EP4CE10E22C6N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) EP4CE10E22C6N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE10E22C6N
FPGA - Field Programmable Gate Array EP4CE10E22C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10E22C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE10E22C6N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE10E22C6N
FPGAs (Field Programmable Gate Array) EP4CE10E22C6N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE10E22C6N 203784-EP4CE10E22C6N EP4CE10E22C6N-ND EP4CE10E22C6N EP4CE10E22C6N EP4CE10E22C6N EP4CE10E22C6N EP4CE10E22C6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22C6N FPGAs (Field Programmable Gate Array) FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray QFP; Other; 144-EQFP (20x20) LFQP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad
Internal Frequency 200 MHz
User I/Os 91 pins 91 pins 91 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details