Intel Corporation 717MHz FPGA Programmable Logic Device EP3SE50F780C4N

Description
Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE50F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F780C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE50F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F780C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP3SE50F780C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE50F780C4N
717MHz FPGA Programmable Logic Device 696-EP3SE50F780C4N
Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE50F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F780C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE50F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F780C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N - 773952-EP3SE50F780C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N
773952-EP3SE50F780C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N 773952-EP3SE50F780C4N
Manufacturer: Altera Win Source Part Number: 773952-EP3SE50F780C4 N Series: Stratix III E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 488 Number of LABs/CLBs: 1900 Number of Logic Elements/Cells: 47500 Total RAM Bits: 5760000 Family Name: EP3SE50 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3SE50F780C4; EP3SE50F780C4G; EP3SE50F780I4; EP3SE50F780I4N; Introduction Date: November 01, 2006 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773952-EP3SE50F780C4N
Series: Stratix III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 488
Number of LABs/CLBs: 1900
Number of Logic Elements/Cells: 47500
Total RAM Bits: 5760000
Family Name: EP3SE50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP3SE50F780C4; EP3SE50F780C4G; EP3SE50F780I4; EP3SE50F780I4N;
Introduction Date: November 01, 2006
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2785-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2785-ND
FPGAs (Field Programmable Gate Array) 544-2785-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Buy Now Datasheet
FPGA 47500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SE50F780C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 47500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SE50F780C4N
FPGA 47500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SE50F780C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE50F780C4N
FPGAs (Field Programmable Gate Array) EP3SE50F780C4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE50F780C4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE50F780C4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE50F780C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE50F780C4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SE50F780C4N 773952-EP3SE50F780C4N 544-2785-ND EP3SE50F780C4N EP3SE50F780C4N EP3SE50F780C4N EP3SE50F780C4N
Product Name 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C4N FPGAs (Field Programmable Gate Array) FPGA 47500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 717 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.9 Other; 0.86 V ~ 1.15 V Other; 0.86V ~ 1.15V
Logic Cells / Logic Blocks 47500 47500 47500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details