Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL200H780I3

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL200H780I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL200H780I3-ND
FPGAs (Field Programmable Gate Array) EP3SL200H780I3-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL200H780I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL200H780I3
717MHz FPGA Programmable Logic Device 696-EP3SL200H780I3
Field Programmable Gate Array, 717MHz, 200000-Cell, CMOS, PBGA780, HBGA-780 Product overview: EP3SL200H780I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200H780I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 200000-Cell, CMOS, PBGA780, HBGA-780 Product overview: EP3SL200H780I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200H780I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318244-EP3SL200H780I3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318244-EP3SL200H780I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318244-EP3SL200H780I3
Manufacturer: Intel Win Source Part Number: 1318244-EP3SL200H780 I3 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 488 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 200000 Total RAM Bits: 10901504 Voltage - Supply: 0.86V ~ 1.15V Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 971130 Base Product Number: EP3SL200 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318244-EP3SL200H780I3
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 488
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 200000
Total RAM Bits: 10901504
Voltage - Supply: 0.86V ~ 1.15V
Supplier Device Package: 780-HBGA (33x33)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 780-BBGA, FCBGA
ECCN: 3A001A2C
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 971130
Base Product Number: EP3SL200
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA - EP3SL200H780I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA
EP3SL200H780I3
FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA EP3SL200H780I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL200H780I3
FPGA - Field Programmable Gate Array EP3SL200H780I3
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 488 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200H780I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200H780I3
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200H780I3
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200H780I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200H780I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL200H780I3
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SL200H780I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200H780I3
FPGAs (Field Programmable Gate Array) EP3SL200H780I3
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 10901504 200000 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL200H780I3-ND 696-EP3SL200H780I3 1318244-EP3SL200H780I3 EP3SL200H780I3 EP3SL200H780I3 EP3SL200H780I3 EP3SL200H780I3 EP3SL200H780I3
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 200000 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-HFBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-HFBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data