Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N EP3SL340F1517I3N

Description
Manufacturer: Altera Win Source Part Number: 083248-EP3SL340F1517 I3N Mounting: SMD (SMT) Number of I/O: 976 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1517-FBGA (40x40) Supply Voltage - Operating: 0.86 V to 1.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 083248-EP3SL340F1517 I3N Mounting: SMD (SMT) Number of I/O: 976 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1517-FBGA (40x40) Supply Voltage - Operating: 0.86 V to 1.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3SL340F1517I3N is part of the Stratix III family of FPGAs from Quarktwin Technology Ltd., designed for high-performance and low-power applications. It features 337,500 equivalent logic elements and offers a memory capacity of 6,750 Kbits, including enhanced TriMatrix memory blocks. The device supports high-speed digital signal processing with dedicated DSP blocks capable of operating at frequencies up to 550 MHz. This FPGA includes advanced power management capabilities through Programmable Power Technology, allowing for dynamic adjustment of power consumption based on operational needs. It supports a wide range of I/O standards with up to 1,104 user I/O pins and features such as dynamic on-chip termination and high-speed differential I/O support. The device also incorporates security features, including 256-bit AES encryption for configuration bit stream protection and built-in error correction coding for memory reliability. The EP3SL340F1517I3N is suitable for various applications, including data-centric tasks, networking, and communications, making it a versatile choice for engineers seeking a robust FPGA solution.

Datasheet Summary
Powered by GS/AI

The EP3SL340F1517I3N is part of the Stratix III family of FPGAs from Quarktwin Technology Ltd., designed for high-performance and low-power applications. It features 337,500 equivalent logic elements and offers a memory capacity of 6,750 Kbits, including enhanced TriMatrix memory blocks. The device supports high-speed digital signal processing with dedicated DSP blocks capable of operating at frequencies up to 550 MHz. This FPGA includes advanced power management capabilities through Programmable Power Technology, allowing for dynamic adjustment of power consumption based on operational needs. It supports a wide range of I/O standards with up to 1,104 user I/O pins and features such as dynamic on-chip termination and high-speed differential I/O support. The device also incorporates security features, including 256-bit AES encryption for configuration bit stream protection and built-in error correction coding for memory reliability. The EP3SL340F1517I3N is suitable for various applications, including data-centric tasks, networking, and communications, making it a versatile choice for engineers seeking a robust FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N - 083248-EP3SL340F1517I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N
083248-EP3SL340F1517I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N 083248-EP3SL340F1517I3N
Manufacturer: Altera Win Source Part Number: 083248-EP3SL340F1517 I3N Mounting: SMD (SMT) Number of I/O: 976 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1517-FBGA (40x40) Supply Voltage - Operating: 0.86 V to 1.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083248-EP3SL340F1517I3N
Mounting: SMD (SMT)
Number of I/O: 976
Number of LABs/CLBs: 13500
Number of Logic Elements/Cells: 337500
Total RAM Bits: 18822144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1517-FBGA (40x40)
Supply Voltage - Operating: 0.86 V to 1.15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL340F1517I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL340F1517I3N
717MHz FPGA Programmable Logic Device 696-EP3SL340F1517I3N
Field Programmable Gate Array, 717MHz, 337500-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP3SL340F1517I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL340F1517I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 337500-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP3SL340F1517I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL340F1517I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL340F1517I3N-ND
FPGAs (Field Programmable Gate Array) EP3SL340F1517I3N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 18822144 337500 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 18822144 337500 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL340F1517I3N
FPGA - Field Programmable Gate Array EP3SL340F1517I3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 13500 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 13500 LABs 976 IOs

Buy Now Datasheet
FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SL340F1517I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SL340F1517I3N
FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SL340F1517I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL340F1517I3N
FPGAs (Field Programmable Gate Array) EP3SL340F1517I3N
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 18822144 337500 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 18822144 337500 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL340F1517I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL340F1517I3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3SL340F1517I3N
FPGAs (Field Programmable Gate Array) EP3SL340F1517I3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL340F1517I3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL340F1517I3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 083248-EP3SL340F1517I3N 696-EP3SL340F1517I3N EP3SL340F1517I3N-ND EP3SL340F1517I3N EP3SL340F1517I3N EP3SL340F1517I3N EP3SL340F1517I3N EP3SL340F1517I3N EP3SL340F1517I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL340F1517I3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 337500 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 337500 337500 337500
Package Type Other; 1517-FBGA (40x40) Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.9 Other; 0.86V ~ 1.15V Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details